Vishay Precision Group Resistors - Chassis Mount Resistors SH2510001JS03

Description
Win Source Part Number: 1156324-SH2510001JS0 3 Category: Resistors>Chassis Mount Resistors Series: * Package: Bag Standard Package: 10 ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable HTSUS: 8533.29.0000 Mfr: Vishay Sfernice Other Names: 716-SH2510001JS03
Request a Quote Datasheet
Description
Win Source Part Number: 1156324-SH2510001JS0 3 Category: Resistors>Chassis Mount Resistors Series: * Package: Bag Standard Package: 10 ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable HTSUS: 8533.29.0000 Mfr: Vishay Sfernice Other Names: 716-SH2510001JS03
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chassis Mount Resistors
1156324-SH2510001JS03
Resistors - Chassis Mount Resistors 1156324-SH2510001JS03
Win Source Part Number: 1156324-SH2510001JS0 3 Category: Resistors>Chassis Mount Resistors Series: * Package: Bag Standard Package: 10 ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable HTSUS: 8533.29.0000 Mfr: Vishay Sfernice Other Names: 716-SH2510001JS03

Win Source Part Number: 1156324-SH2510001JS03
Category: Resistors>Chassis Mount Resistors
Series: *
Package: Bag
Standard Package: 10
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
HTSUS: 8533.29.0000
Mfr: Vishay Sfernice
Other Names: 716-SH2510001JS03

Buy Now
Chassis Mount Resistors - 716-SH2510001JS03-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
716-SH2510001JS03-ND
Chassis Mount Resistors 716-SH2510001JS03-ND
Chassis Mount Resistor

Chassis Mount Resistor

Buy Now Datasheet
SFERNICE FIXED RESISTORS Product overview: SH2510001JS03 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-SH2510001JS03 can be used for catalog matching and distributor lookup.

SFERNICE FIXED RESISTORS Product overview: SH2510001JS03 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-SH2510001JS03 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - SH2510001JS03 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
SH2510001JS03
Chassis Mount Resistors SH2510001JS03
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet
Sh 25 10K 5% Ba10 E1 / Bag Vishay - 70M5889 - Newark, An Avnet Company
Chicago, IL, United States
Sh 25 10K 5% Ba10 E1 / Bag Vishay
70M5889
Sh 25 10K 5% Ba10 E1 / Bag Vishay 70M5889
SH 25 10K 5% BA10 e1 / BAG

SH 25 10K 5% BA10 e1 / BAG

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1156324-SH2510001JS03 716-SH2510001JS03-ND 54-SH2510001JS03 SH2510001JS03 70M5889
Product Name Resistors - Chassis Mount Resistors Chassis Mount Resistors Resistor Chassis Mount Resistors Sh 25 10K 5% Ba10 E1 / Bag Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614893-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17400 ohms
View Details
2 suppliers