Vishay Precision Group Sg 4 360U 5% 150Ppm Tr1250 E3 Vishay SG4360R0JR17

Description
SG 4 360U 5% 150PPM TR1250 e3
Description
SG 4 360U 5% 150PPM TR1250 e3

Suppliers

Company
Product
Description
Supplier Links
Sg 4 360U 5% 150Ppm Tr1250 E3 Vishay - 70M5790 - Newark, An Avnet Company
Chicago, IL, United States
Sg 4 360U 5% 150Ppm Tr1250 E3 Vishay
70M5790
Sg 4 360U 5% 150Ppm Tr1250 E3 Vishay 70M5790
SG 4 360U 5% 150PPM TR1250 e3

SG 4 360U 5% 150PPM TR1250 e3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70M5790
Product Name Sg 4 360U 5% 150Ppm Tr1250 E3 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers