Metal Film Resistors - Through Hole 1/2W 68.1Kohms 1% SFR25H series Product overview: SFR25H0006812FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR25H0006812FR50
68.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
68.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 53-SFR25H0006812FR500 | 56-SFR25H0006812FR500CT-ND |
| Product Name | Through-Hole 2W Resistor | Through Hole Resistors |
| Resistance Range | 68100 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |
| Operating DC Voltage | 350 volts | |
| Operating AC Voltage | 350 volts | |
| Standards and Certifications | RoHS |