562 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
562 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Metal Film Resistors 1/2W 562ohms 1% SFR25H series Product overview: SFR25H0005620FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR25H0005620FR50
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 56-SFR25H0005620FR500CT-ND | 53-SFR25H0005620FR500 |
| Product Name | Through Hole Resistors | 2W Resistor |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | |
| Mounting / Packaging | Axial | |
| Resistance Range | 562 ohms | 562 ohms |