Vishay Intertechnology, Inc. Through Hole Resistors SFR25H0004750FA500

Description
475 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
475 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - SFR25H0004750FA500-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
SFR25H0004750FA500-ND
Through Hole Resistors SFR25H0004750FA500-ND
475 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

475 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Sfr25H 1% A5 475R Vishay - 87P1030 - Newark, An Avnet Company
Chicago, IL, United States
Sfr25H 1% A5 475R Vishay
87P1030
Sfr25H 1% A5 475R Vishay 87P1030
SFR25H 1% A5 475R

SFR25H 1% A5 475R

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number SFR25H0004750FA500-ND 87P1030
Product Name Through Hole Resistors Sfr25H 1% A5 475R Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial
Resistance Range 475 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details