The Vishay 470Ω, 0.5W axial metal film resistor is designed for general-purpose applications. It features a resistance tolerance of ±5% and operates effectively within a temperature range of -55°C to 155°C. The resistor has a maximum operating voltage of 200V and a thermal resistance of 170 K/W. It is constructed with a metal alloy film on a ceramic body, ensuring low noise levels (maximum 1.5 OºV/V for resistances greater than 1 MΩ) and compatibility with both lead-free and lead-containing soldering processes. The product is RoHS compliant, making it suitable for environmentally conscious designs. The resistor is packaged in accordance with IEC standards, facilitating easy integration into various electronic assemblies.
470 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
470 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
RES, 470R, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 56-SFR25H0004700FR500CT-ND | 85AH4162 |
| Product Name | Through Hole Resistors | Res, 470R, 0.5W, Axial, Metal Film Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial | |
| Resistance Range | 470 ohms |