Vishay Intertechnology, Inc. Through Hole Resistors SFR25H0001372FR500

Description
RES 13.7K OHM 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 13.7K OHM 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-SFR25H0001372FR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR25H0001372FR500CT-ND
Through Hole Resistors 56-SFR25H0001372FR500CT-ND
RES 13.7K OHM 1/2W 1% AXIAL

RES 13.7K OHM 1/2W 1% AXIAL

Buy Now Datasheet
Through Hole Resistors - 56-SFR25H0001372FR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR25H0001372FR500TR-ND
Through Hole Resistors 56-SFR25H0001372FR500TR-ND
13.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

13.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through-Hole 2W Resistor - 53-SFR25H0001372FR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 2W Resistor
53-SFR25H0001372FR500
Through-Hole 2W Resistor 53-SFR25H0001372FR500
Metal Film Resistors - Through Hole 1/2W 13.7Kohms 1% SFR25H series Product overview: SFR25H0001372FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR25H0001372FR50 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole 1/2W 13.7Kohms 1% SFR25H series Product overview: SFR25H0001372FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR25H0001372FR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 56-SFR25H0001372FR500CT-ND 53-SFR25H0001372FR500
Product Name Through Hole Resistors Through-Hole 2W Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers