Vishay Intertechnology, Inc. Resistors - Through Hole Resistors SFR25H0001008JA500

Description
Win Source Part Number: 1130381-SFR25H000100 8JA500 Category: Resistors>Through Hole Resistors Series: SFR25H Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Power (Watts): 0.5W, 1/2W Composition: Metal Film Number of Terminations: 2 Resistance: 1 Ohms Package / Case: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 56-SFR25H0001008JA50 0CT,56-SFR25H0001008 JA500TB,SFR25H000100 8JA500-ND
Request a Quote Datasheet
Description
Win Source Part Number: 1130381-SFR25H000100 8JA500 Category: Resistors>Through Hole Resistors Series: SFR25H Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Power (Watts): 0.5W, 1/2W Composition: Metal Film Number of Terminations: 2 Resistance: 1 Ohms Package / Case: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 56-SFR25H0001008JA50 0CT,56-SFR25H0001008 JA500TB,SFR25H000100 8JA500-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1130381-SFR25H0001008JA500
Resistors - Through Hole Resistors 1130381-SFR25H0001008JA500
Win Source Part Number: 1130381-SFR25H000100 8JA500 Category: Resistors>Through Hole Resistors Series: SFR25H Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Power (Watts): 0.5W, 1/2W Composition: Metal Film Number of Terminations: 2 Resistance: 1 Ohms Package / Case: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 56-SFR25H0001008JA50 0CT,56-SFR25H0001008 JA500TB,SFR25H000100 8JA500-ND

Win Source Part Number: 1130381-SFR25H0001008JA500
Category: Resistors>Through Hole Resistors
Series: SFR25H
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 0.5W, 1/2W
Composition: Metal Film
Number of Terminations: 2
Resistance: 1 Ohms
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 56-SFR25H0001008JA500CT,56-SFR25H0001008JA500TB,SFR25H0001008JA500-ND

Buy Now Datasheet
1 Ohm 2W Resistor - 53-SFR25H0001008JA500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1 Ohm 2W Resistor
53-SFR25H0001008JA500
1 Ohm 2W Resistor 53-SFR25H0001008JA500
Res Metal Film 1 Ohm 5% 1/2W 100ppm/C Conformal AXL Thru-Hole Ammo Pack Product overview: SFR25H0001008JA500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR25H0001008JA50 0 can be used for catalog matching and distributor lookup.

Res Metal Film 1 Ohm 5% 1/2W 100ppm/C Conformal AXL Thru-Hole Ammo Pack Product overview: SFR25H0001008JA500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR25H0001008JA500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 56-SFR25H0001008JA500TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR25H0001008JA500TB-ND
Through Hole Resistors 56-SFR25H0001008JA500TB-ND
1 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

1 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-SFR25H0001008JA500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR25H0001008JA500CT-ND
Through Hole Resistors 56-SFR25H0001008JA500CT-ND
1 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

1 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Res, 1Ohm, 0.5W, Axial, Metal Film Rohs Compliant Vishay - 33AK3651 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1Ohm, 0.5W, Axial, Metal Film Rohs Compliant Vishay
33AK3651
Res, 1Ohm, 0.5W, Axial, Metal Film Rohs Compliant Vishay 33AK3651
RES, 1OHM, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 1OHM, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1130381-SFR25H0001008JA500 53-SFR25H0001008JA500 56-SFR25H0001008JA500TB-ND 33AK3651
Product Name Resistors - Through Hole Resistors 1 Ohm 2W Resistor Through Hole Resistors Res, 1Ohm, 0.5W, Axial, Metal Film Rohs Compliant Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Resistance Range 1 ohms 1 ohms 1 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 250 ±ppm/°C 250 ±ppm/°C
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details