Vishay Intertechnology, Inc. 1 Ohm 2W Resistor SFR25H0001008FR500

Description
Res Metal Film 1 Ohm 1% 1/2W ±100ppm/°C Conformal AXL Thru-Hole T/R Product overview: SFR25H0001008FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR25H0001008FR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Film 1 Ohm 1% 1/2W ±100ppm/°C Conformal AXL Thru-Hole T/R Product overview: SFR25H0001008FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR25H0001008FR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 Ohm 2W Resistor - 53-SFR25H0001008FR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1 Ohm 2W Resistor
53-SFR25H0001008FR500
1 Ohm 2W Resistor 53-SFR25H0001008FR500
Res Metal Film 1 Ohm 1% 1/2W ±100ppm/°C Conformal AXL Thru-Hole T/R Product overview: SFR25H0001008FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR25H0001008FR50 0 can be used for catalog matching and distributor lookup.

Res Metal Film 1 Ohm 1% 1/2W ±100ppm/°C Conformal AXL Thru-Hole T/R Product overview: SFR25H0001008FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR25H0001008FR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - BC4398TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4398TR-ND
Through Hole Resistors BC4398TR-ND
1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4398CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4398CT-ND
Through Hole Resistors BC4398CT-ND
1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Res, 1R, 0.5W, Axial, Metal Film Rohs Compliant Vishay - 85AH4159 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 0.5W, Axial, Metal Film Rohs Compliant Vishay
85AH4159
Res, 1R, 0.5W, Axial, Metal Film Rohs Compliant Vishay 85AH4159
RES, 1R, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 1R, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-SFR25H0001008FR500 BC4398TR-ND 85AH4159
Product Name 1 Ohm 2W Resistor Through Hole Resistors Res, 1R, 0.5W, Axial, Metal Film Rohs Compliant Vishay
Resistance Range 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- %
Operating DC Voltage 350 volts
Operating AC Voltage 350 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers