Vishay Intertechnology, Inc. Through Hole Resistors SFR2500009311FR500

Description
9.31 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
9.31 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC9.31KYTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC9.31KYTR-ND
Through Hole Resistors BC9.31KYTR-ND
9.31 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

9.31 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 9.31Kohm, 400Mw, 1%; Resistance Vishay - 94C5265 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 9.31Kohm, 400Mw, 1%; Resistance Vishay
94C5265
Metal Film Resistor, 9.31Kohm, 400Mw, 1%; Resistance Vishay 94C5265
METAL FILM RESISTOR, 9.31KOHM, 400mW, 1%; Resistance:9.31kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 9.31KOHM, 400mW, 1%; Resistance:9.31kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC9.31KYTR-ND 94C5265
Product Name Through Hole Resistors Metal Film Resistor, 9.31Kohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers