Vishay Intertechnology, Inc. Through Hole Resistors SFR2500009103FR500

Description
910 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
910 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC910KYTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC910KYTR-ND
Through Hole Resistors BC910KYTR-ND
910 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

910 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Film, 910Kohm, 400Mw, 1%, Full Reel; Resistance Vishay - 94C5271 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 910Kohm, 400Mw, 1%, Full Reel; Resistance Vishay
94C5271
Resistor, Metal Film, 910Kohm, 400Mw, 1%, Full Reel; Resistance Vishay 94C5271
RESISTOR, METAL FILM, 910KOHM, 400mW, 1%, FULL REEL; Resistance:910kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

RESISTOR, METAL FILM, 910KOHM, 400mW, 1%, FULL REEL; Resistance:910kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC910KYTR-ND 94C5271
Product Name Through Hole Resistors Resistor, Metal Film, 910Kohm, 400Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details