Vishay Intertechnology, Inc. Through Hole Resistors SFR2500008873FR500

Description
887 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
887 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC887KYTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC887KYTR-ND
Through Hole Resistors BC887KYTR-ND
887 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

887 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Film, 887Kohm, 400Mw, 1%, Full Reel; Resistance Vishay - 94C5262 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 887Kohm, 400Mw, 1%, Full Reel; Resistance Vishay
94C5262
Resistor, Metal Film, 887Kohm, 400Mw, 1%, Full Reel; Resistance Vishay 94C5262
RESISTOR, METAL FILM, 887KOHM, 400mW, 1%, FULL REEL; Resistance:887kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

RESISTOR, METAL FILM, 887KOHM, 400mW, 1%, FULL REEL; Resistance:887kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC887KYTR-ND 94C5262
Product Name Through Hole Resistors Resistor, Metal Film, 887Kohm, 400Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers