Vishay Intertechnology, Inc. Through Hole Resistors SFR2500007872FR500

Description
78.7 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
78.7 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC78.7KYTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC78.7KYTR-ND
Through Hole Resistors PPC78.7KYTR-ND
78.7 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

78.7 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
RES 78.7K OHM 0.4W 1% AXIAL - 886-SFR2500007872FR500 - Utmel Electronic Limited
Hong Kong, China
RES 78.7K OHM 0.4W 1% AXIAL
886-SFR2500007872FR500
RES 78.7K OHM 0.4W 1% AXIAL 886-SFR2500007872FR500
RES 78.7K OHM 0.4W 1% AXIAL

RES 78.7K OHM 0.4W 1% AXIAL

Supplier's Site
Resistor, Metal Film, 78.7Kohm, 400Mw, 1%; Resistance Vishay - 94C5235 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 78.7Kohm, 400Mw, 1%; Resistance Vishay
94C5235
Resistor, Metal Film, 78.7Kohm, 400Mw, 1%; Resistance Vishay 94C5235
RESISTOR, METAL FILM, 78.7KOHM, 400mW, 1%; Resistance:78.7kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 78.7KOHM, 400mW, 1%; Resistance:78.7kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PPC78.7KYTR-ND 886-SFR2500007872FR500 94C5235
Product Name Through Hole Resistors RES 78.7K OHM 0.4W 1% AXIAL Resistor, Metal Film, 78.7Kohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm; Metal Film MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads; Through Hole Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.32 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details