Vishay Precision Group Through Hole Resistors SFR2500007151FR500

Description
7.15 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
7.15 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC7.15KYTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC7.15KYTR-ND
Through Hole Resistors PPC7.15KYTR-ND
7.15 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

7.15 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 7.15Kohm, 400Mw, 1%; Resistance Vishay - 94C5216 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 7.15Kohm, 400Mw, 1%; Resistance Vishay
94C5216
Metal Film Resistor, 7.15Kohm, 400Mw, 1%; Resistance Vishay 94C5216
METAL FILM RESISTOR, 7.15KOHM, 400mW, 1%; Resistance:7.15kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 7.15KOHM, 400mW, 1%; Resistance:7.15kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC7.15KYTR-ND 94C5216
Product Name Through Hole Resistors Metal Film Resistor, 7.15Kohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details