Vishay Intertechnology, Inc. Through Hole Resistors SFR2500006982FR500

Description
69.8 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
69.8 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC69.8KYTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC69.8KYTR-ND
Through Hole Resistors BC69.8KYTR-ND
69.8 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

69.8 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Film, 69.8Kohm, 400Mw, 1%; Resistance Vishay - 94C5212 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 69.8Kohm, 400Mw, 1%; Resistance Vishay
94C5212
Resistor, Metal Film, 69.8Kohm, 400Mw, 1%; Resistance Vishay 94C5212
RESISTOR, METAL FILM, 69.8KOHM, 400mW, 1%; Resistance:69.8kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 69.8KOHM, 400mW, 1%; Resistance:69.8kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC69.8KYTR-ND 94C5212
Product Name Through Hole Resistors Resistor, Metal Film, 69.8Kohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details