Vishay Intertechnology, Inc. Through Hole Resistors SFR2500006801FR500

Description
RES 6.8K OHM 0.4W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.8K OHM 0.4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-SFR2500006801FR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500006801FR500CT-ND
Through Hole Resistors 56-SFR2500006801FR500CT-ND
RES 6.8K OHM 0.4W 1% AXIAL

RES 6.8K OHM 0.4W 1% AXIAL

Buy Now Datasheet
Through Hole Resistors - 56-SFR2500006801FR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500006801FR500TR-ND
Through Hole Resistors 56-SFR2500006801FR500TR-ND
6.8 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

6.8 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Sfr25 1% R5 6K8 Vishay - 24R5251 - Newark, An Avnet Company
Chicago, IL, United States
Sfr25 1% R5 6K8 Vishay
24R5251
Sfr25 1% R5 6K8 Vishay 24R5251
SFR25 1% R5 6K8

SFR25 1% R5 6K8

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 56-SFR2500006801FR500CT-ND 24R5251
Product Name Through Hole Resistors Sfr25 1% R5 6K8 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1249337 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details