Vishay Precision Group Through Hole Resistors SFR2500006800JA500

Description
680 Ohms ±5% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
680 Ohms ±5% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4858CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4858CT-ND
Through Hole Resistors BC4858CT-ND
680 Ohms ±5% 0.4W Through Hole Resistor Axial Metal Film

680 Ohms ±5% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4858TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4858TB-ND
Through Hole Resistors BC4858TB-ND
680 Ohms ±5% 0.4W Through Hole Resistor Axial Metal Film

680 Ohms ±5% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1650886 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1650886
Through Hole Resistors 1650886
Vishay SFR2500006800JA500 Resistor

Vishay SFR2500006800JA500 Resistor

Supplier's Site
Through Hole Metal Film Resistor, Sfr125 Series, 680 Ohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay - 97K9692 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Sfr125 Series, 680 Ohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay
97K9692
Through Hole Metal Film Resistor, Sfr125 Series, 680 Ohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay 97K9692
Through Hole Metal Film Resistor, SFR125 Series, 680 ohm, 400 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, SFR125 Series, 680 ohm, 400 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number BC4858CT-ND 1650886 97K9692
Product Name Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Sfr125 Series, 680 Ohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal film MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; 0207 ThroughHole; Axial Leads
Resistance Range 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers