Vishay Precision Group 62 OHM 0.4W Resistor SFR2500006209FR500

Description
RES 62 OHM 0.4W 1% AXIAL Product overview: SFR2500006209FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 62 OHM, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 62 OHM, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500006209FR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 62 OHM 0.4W 1% AXIAL Product overview: SFR2500006209FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 62 OHM, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 62 OHM, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500006209FR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
62 OHM 0.4W Resistor - 53-SFR2500006209FR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
62 OHM 0.4W Resistor
53-SFR2500006209FR500
62 OHM 0.4W Resistor 53-SFR2500006209FR500
RES 62 OHM 0.4W 1% AXIAL Product overview: SFR2500006209FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 62 OHM, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 62 OHM, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500006209FR50 0 can be used for catalog matching and distributor lookup.

RES 62 OHM 0.4W 1% AXIAL Product overview: SFR2500006209FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 62 OHM, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 62 OHM, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500006209FR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - PPC62.0YTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC62.0YTR-ND
Through Hole Resistors PPC62.0YTR-ND
62 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

62 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC62.0YCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC62.0YCT-ND
Through Hole Resistors PPC62.0YCT-ND
62 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

62 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 62 Ohm, 400Mw, 1%; Resistance Vishay - 94C5195 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 62 Ohm, 400Mw, 1%; Resistance Vishay
94C5195
Metal Film Resistor, 62 Ohm, 400Mw, 1%; Resistance Vishay 94C5195
METAL FILM RESISTOR, 62 OHM, 400mW, 1%; Resistance:62ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 62 OHM, 400mW, 1%; Resistance:62ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-SFR2500006209FR500 PPC62.0YTR-ND 94C5195
Product Name 62 OHM 0.4W Resistor Through Hole Resistors Metal Film Resistor, 62 Ohm, 400Mw, 1%; Resistance Vishay
Resistance Range 62 ohms 62 ohms 62 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 250 volts 250 volts
Operating AC Voltage 250 volts 250 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1617587 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R113JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details