Vishay Intertechnology, Inc. Through Hole Resistors SFR2500005601JA100

Description
SFR25 5% A1 5K6
Request a Quote Datasheet
Description
SFR25 5% A1 5K6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-SFR2500005601JA100TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500005601JA100TB-ND
Through Hole Resistors 56-SFR2500005601JA100TB-ND
SFR25 5% A1 5K6

SFR25 5% A1 5K6

Buy Now Datasheet
Through Hole Resistors - SFR2500005601JA100 - 972290-SFR2500005601JA100 - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - SFR2500005601JA100
972290-SFR2500005601JA100
Through Hole Resistors - SFR2500005601JA100 972290-SFR2500005601JA100
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 972290-SFR2500005601 JA100 Termination: Axial Length: 7.5 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Metal Film Resistance: 5.6 kΩ Diameter: 2.5 mm Categories: Through Hole Resistors Case / Package: Conformal Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 972290-SFR2500005601JA100
Termination: Axial
Length: 7.5 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 100 ppm/°C
Military Standard: Not
Composition: Metal Film
Resistance: 5.6 kΩ
Diameter: 2.5 mm
Categories: Through Hole Resistors
Case / Package: Conformal
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C

Buy Now
Through-Hole Resistor - 53-SFR2500005601JA100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-SFR2500005601JA100
Through-Hole Resistor 53-SFR2500005601JA100
Metal Film Resistors - Through Hole SFR25 5% A1 5K6 Product overview: SFR2500005601JA100 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500005601JA10 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole SFR25 5% A1 5K6 Product overview: SFR2500005601JA100 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500005601JA100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 56-SFR2500005601JA100TB-ND 972290-SFR2500005601JA100 53-SFR2500005601JA100
Product Name Through Hole Resistors Through Hole Resistors - SFR2500005601JA100 Through-Hole Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm Metal Film
Mounting / Packaging Axial Leads; Axial Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R752JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details