Vishay Intertechnology, Inc. 560 OHM 0.4W Resistor SFR2500005600FR500

Description
RES 560 OHM 0.4W 1% AXIAL Product overview: SFR2500005600FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560 OHM, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 560 OHM, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500005600FR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 560 OHM 0.4W 1% AXIAL Product overview: SFR2500005600FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560 OHM, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 560 OHM, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500005600FR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
560 OHM 0.4W Resistor - 53-SFR2500005600FR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
560 OHM 0.4W Resistor
53-SFR2500005600FR500
560 OHM 0.4W Resistor 53-SFR2500005600FR500
RES 560 OHM 0.4W 1% AXIAL Product overview: SFR2500005600FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560 OHM, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 560 OHM, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500005600FR50 0 can be used for catalog matching and distributor lookup.

RES 560 OHM 0.4W 1% AXIAL Product overview: SFR2500005600FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560 OHM, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 560 OHM, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500005600FR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 56-SFR2500005600FR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500005600FR500TR-ND
Through Hole Resistors 56-SFR2500005600FR500TR-ND
560 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

560 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-SFR2500005600FR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500005600FR500CT-ND
Through Hole Resistors 56-SFR2500005600FR500CT-ND
560 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

560 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 53-SFR2500005600FR500 56-SFR2500005600FR500TR-ND
Product Name 560 OHM 0.4W Resistor Through Hole Resistors
Resistance Range 560 ohms 560 ohms
Tolerance 1 +/- % 1 +/- %
Operating DC Voltage 250 volts
Operating AC Voltage 250 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details