Vishay Precision Group Through Hole Resistors SFR2500004991FR500

Description
4.99 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
4.99 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-SFR2500004991FR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500004991FR500TR-ND
Through Hole Resistors 56-SFR2500004991FR500TR-ND
4.99 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

4.99 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-SFR2500004991FR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500004991FR500CT-ND
Through Hole Resistors 56-SFR2500004991FR500CT-ND
4.99 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

4.99 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 4.99Kohm, 400Mw, 1%; Resistance Vishay - 93B7237 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 4.99Kohm, 400Mw, 1%; Resistance Vishay
93B7237
Metal Film Resistor, 4.99Kohm, 400Mw, 1%; Resistance Vishay 93B7237
METAL FILM RESISTOR, 4.99KOHM, 400mW, 1%; Resistance:4.99kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 4.99KOHM, 400mW, 1%; Resistance:4.99kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 4.99Kohm, 400Mw 1%, Full Reel; Resistance Vishay - 84R1848 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 4.99Kohm, 400Mw 1%, Full Reel; Resistance Vishay
84R1848
Metal Film Resistor, 4.99Kohm, 400Mw 1%, Full Reel; Resistance Vishay 84R1848
METAL FILM RESISTOR, 4.99KOHM, 400mW 1%, FULL REEL; Resistance:4.99kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

METAL FILM RESISTOR, 4.99KOHM, 400mW 1%, FULL REEL; Resistance:4.99kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 56-SFR2500004991FR500TR-ND 93B7237
Product Name Through Hole Resistors Metal Film Resistor, 4.99Kohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details