Vishay Intertechnology, Inc. Through Hole Resistors SFR2500004530FR500

Description
453 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
453 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC453YTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC453YTR-ND
Through Hole Resistors PPC453YTR-ND
453 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

453 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 453 Ohm, 400Mw, 1%, Full Reel; Resistance Vishay - 94C5126 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 453 Ohm, 400Mw, 1%, Full Reel; Resistance Vishay
94C5126
Metal Film Resistor, 453 Ohm, 400Mw, 1%, Full Reel; Resistance Vishay 94C5126
METAL FILM RESISTOR, 453 OHM, 400mW, 1%, FULL REEL; Resistance:453ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

METAL FILM RESISTOR, 453 OHM, 400mW, 1%, FULL REEL; Resistance:453ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC453YTR-ND 94C5126
Product Name Through Hole Resistors Metal Film Resistor, 453 Ohm, 400Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 453 ohms 453 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details