Vishay Intertechnology, Inc. Through Hole Resistors SFR2500004423FR500

Description
442 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
442 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC442KYTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC442KYTR-ND
Through Hole Resistors PPC442KYTR-ND
442 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

442 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Film, 442Kohm, 400Mw, 1%; Resistance Vishay - 94C5121 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 442Kohm, 400Mw, 1%; Resistance Vishay
94C5121
Resistor, Metal Film, 442Kohm, 400Mw, 1%; Resistance Vishay 94C5121
RESISTOR, METAL FILM, 442KOHM, 400mW, 1%; Resistance:442kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 442KOHM, 400mW, 1%; Resistance:442kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC442KYTR-ND 94C5121
Product Name Through Hole Resistors Resistor, Metal Film, 442Kohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details