Vishay Precision Group Through Hole Resistors SFR2500003900JA500

Description
Vishay SFR2500003900JA500 Resistor
Request a Quote Datasheet
Description
Vishay SFR2500003900JA500 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1650858 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1650858
Through Hole Resistors 1650858
Vishay SFR2500003900JA500 Resistor

Vishay SFR2500003900JA500 Resistor

Supplier's Site
Through Hole Resistors - BC4851CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4851CT-ND
Through Hole Resistors BC4851CT-ND
390 Ohms ±5% 0.4W Through Hole Resistor Axial Metal Film

390 Ohms ±5% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4851TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4851TB-ND
Through Hole Resistors BC4851TB-ND
390 Ohms ±5% 0.4W Through Hole Resistor Axial Metal Film

390 Ohms ±5% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Sfr125 Series, 390 Ohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay - 97K9673 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Sfr125 Series, 390 Ohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay
97K9673
Through Hole Metal Film Resistor, Sfr125 Series, 390 Ohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay 97K9673
Through Hole Metal Film Resistor, SFR125 Series, 390 ohm, 400 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, SFR125 Series, 390 ohm, 400 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1650858 BC4851CT-ND 97K9673
Product Name Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Sfr125 Series, 390 Ohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay
Technology / Construction Metal film MetalFilm MetalFilm
Mounting / Packaging ThroughHole; 0207 Axial Leads; Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details