Vishay Intertechnology, Inc. Through Hole Resistors SFR2500003833FR500

Description
383 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
383 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC383KYTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC383KYTR-ND
Through Hole Resistors BC383KYTR-ND
383 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

383 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Film, 383Kohm, 400Mw, 1%; Resistance Vishay - 94C5088 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 383Kohm, 400Mw, 1%; Resistance Vishay
94C5088
Resistor, Metal Film, 383Kohm, 400Mw, 1%; Resistance Vishay 94C5088
RESISTOR, METAL FILM, 383KOHM, 400mW, 1%; Resistance:383kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 383KOHM, 400mW, 1%; Resistance:383kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC383KYTR-ND 94C5088
Product Name Through Hole Resistors Resistor, Metal Film, 383Kohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details