Vishay Intertechnology, Inc. Through Hole Resistors SFR2500003743FR500

Description
374 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
374 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC374KYTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC374KYTR-ND
Through Hole Resistors PPC374KYTR-ND
374 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

374 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 374Kohm, 400Mw, 1%, Full Reel; Resistance Vishay - 94C5084 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 374Kohm, 400Mw, 1%, Full Reel; Resistance Vishay
94C5084
Metal Film Resistor, 374Kohm, 400Mw, 1%, Full Reel; Resistance Vishay 94C5084
METAL FILM RESISTOR, 374KOHM, 400mW, 1%, FULL REEL; Resistance:374kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

METAL FILM RESISTOR, 374KOHM, 400mW, 1%, FULL REEL; Resistance:374kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC374KYTR-ND 94C5084
Product Name Through Hole Resistors Metal Film Resistor, 374Kohm, 400Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers