Vishay Precision Group Through Hole Resistors SFR2500003740FR500

Description
374 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
374 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-SFR2500003740FR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500003740FR500TR-ND
Through Hole Resistors 56-SFR2500003740FR500TR-ND
374 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

374 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-SFR2500003740FR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500003740FR500CT-ND
Through Hole Resistors 56-SFR2500003740FR500CT-ND
374 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

374 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Film, 374 Ohm, 400Mw, 1%, Full Reel; Resistance Vishay - 94C5085 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 374 Ohm, 400Mw, 1%, Full Reel; Resistance Vishay
94C5085
Resistor, Metal Film, 374 Ohm, 400Mw, 1%, Full Reel; Resistance Vishay 94C5085
RESISTOR, METAL FILM, 374 OHM, 400mW, 1%, FULL REEL; Resistance:374ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

RESISTOR, METAL FILM, 374 OHM, 400mW, 1%, FULL REEL; Resistance:374ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 56-SFR2500003740FR500TR-ND 94C5085
Product Name Through Hole Resistors Resistor, Metal Film, 374 Ohm, 400Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 374 ohms 374 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580286 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details