Vishay Precision Group Through Hole Resistors SFR2500003480FR500

Description
348 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
348 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-SFR2500003480FR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500003480FR500CT-ND
Through Hole Resistors 56-SFR2500003480FR500CT-ND
348 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

348 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-SFR2500003480FR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500003480FR500TR-ND
Through Hole Resistors 56-SFR2500003480FR500TR-ND
348 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

348 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
348 OHM 0.4W Resistor - 53-SFR2500003480FR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
348 OHM 0.4W Resistor
53-SFR2500003480FR500
348 OHM 0.4W Resistor 53-SFR2500003480FR500
RES 348 OHM 0.4W 1% AXIAL Product overview: SFR2500003480FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 348 OHM, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 348 OHM, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500003480FR50 0 can be used for catalog matching and distributor lookup.

RES 348 OHM 0.4W 1% AXIAL Product overview: SFR2500003480FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 348 OHM, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 348 OHM, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500003480FR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistor, 348 Ohm, 400Mw, 1%; Resistance Vishay - 94C5072 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 348 Ohm, 400Mw, 1%; Resistance Vishay
94C5072
Metal Film Resistor, 348 Ohm, 400Mw, 1%; Resistance Vishay 94C5072
METAL FILM RESISTOR, 348 OHM, 400mW, 1%; Resistance:348ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 348 OHM, 400mW, 1%; Resistance:348ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 56-SFR2500003480FR500CT-ND 53-SFR2500003480FR500 94C5072
Product Name Through Hole Resistors 348 OHM 0.4W Resistor Metal Film Resistor, 348 Ohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 348 ohms 348 ohms 348 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details