Vishay Precision Group Through Hole Resistors SFR2500003409FR500

Description
34 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
34 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC34.0YTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC34.0YTR-ND
Through Hole Resistors BC34.0YTR-ND
34 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

34 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 34 Ohm, 400Mw, 1%; Resistance Vishay - 94C5067 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 34 Ohm, 400Mw, 1%; Resistance Vishay
94C5067
Metal Film Resistor, 34 Ohm, 400Mw, 1%; Resistance Vishay 94C5067
METAL FILM RESISTOR, 34 OHM, 400mW, 1%; Resistance:34ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 34 OHM, 400mW, 1%; Resistance:34ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC34.0YTR-ND 94C5067
Product Name Through Hole Resistors Metal Film Resistor, 34 Ohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 34 ohms 34 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details