Vishay Precision Group Through Hole Resistors SFR2500003402FR500

Description
34 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
34 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC34.0KYTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC34.0KYTR-ND
Through Hole Resistors PPC34.0KYTR-ND
34 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

34 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Film, 34Kohm, 400Mw, 1%, Full Reel; Resistance Vishay - 53M5117 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 34Kohm, 400Mw, 1%, Full Reel; Resistance Vishay
53M5117
Resistor, Metal Film, 34Kohm, 400Mw, 1%, Full Reel; Resistance Vishay 53M5117
RESISTOR, METAL FILM, 34KOHM, 400mW, 1%, FULL REEL; Resistance:34kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

RESISTOR, METAL FILM, 34KOHM, 400mW, 1%, FULL REEL; Resistance:34kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

Supplier's Site
Res Mtlflm 34K Ohm 1% 2/5W 100Ppm/ C Axl Th Rohs Compliant Vishay - 81AC9898 - Newark, An Avnet Company
Chicago, IL, United States
Res Mtlflm 34K Ohm 1% 2/5W 100Ppm/ C Axl Th Rohs Compliant Vishay
81AC9898
Res Mtlflm 34K Ohm 1% 2/5W 100Ppm/ C Axl Th Rohs Compliant Vishay 81AC9898
RES MTLFLM 34K OHM 1% 2/5W 100PPM/ C AXL TH ROHS COMPLIANT: YES

RES MTLFLM 34K OHM 1% 2/5W 100PPM/ C AXL TH ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PPC34.0KYTR-ND 53M5117 81AC9898
Product Name Through Hole Resistors Resistor, Metal Film, 34Kohm, 400Mw, 1%, Full Reel; Resistance Vishay Res Mtlflm 34K Ohm 1% 2/5W 100Ppm/ C Axl Th Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 45300 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311271 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 4756735 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers