Vishay Precision Group Through Hole Resistors SFR2500003304JA500

Description
Vishay SFR2500003304JA500 Resistor
Request a Quote Datasheet
Description
Vishay SFR2500003304JA500 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1651334 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1651334
Through Hole Resistors 1651334
Vishay SFR2500003304JA500 Resistor

Vishay SFR2500003304JA500 Resistor

Supplier's Site
Through Hole Resistors - 56-SFR2500003304JA500TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500003304JA500TB-ND
Through Hole Resistors 56-SFR2500003304JA500TB-ND
3.3 MOhms ±5% 0.4W Through Hole Resistor Axial Metal Film

3.3 MOhms ±5% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-SFR2500003304JA500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500003304JA500CT-ND
Through Hole Resistors 56-SFR2500003304JA500CT-ND
3.3 MOhms ±5% 0.4W Through Hole Resistor Axial Metal Film

3.3 MOhms ±5% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Sfr125 Series, 3.3 Mohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay - 97K9662 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Sfr125 Series, 3.3 Mohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay
97K9662
Through Hole Metal Film Resistor, Sfr125 Series, 3.3 Mohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay 97K9662
Through Hole Metal Film Resistor, SFR125 Series, 3.3 Mohm, 400 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, SFR125 Series, 3.3 Mohm, 400 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1651334 56-SFR2500003304JA500TB-ND 97K9662
Product Name Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Sfr125 Series, 3.3 Mohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay
Technology / Construction Metal film MetalFilm MetalFilm
Mounting / Packaging ThroughHole; 0207 Axial Leads; Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 1-1622796-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200000 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details