Vishay SFR2500003300JA500 Resistor
330 Ohms ±5% 0.4W Through Hole Resistor Axial Metal Film
330 Ohms ±5% 0.4W Through Hole Resistor Axial Metal Film
Through Hole Metal Film Resistor, SFR125 Series, 330 ohm, 400 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1650836 | BC4366TB-ND | 97K9669 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Metal Film Resistor, Sfr125 Series, 330 Ohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay |
| Technology / Construction | Metal film | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole; 0207 | Axial | ThroughHole; Axial Leads |
| Standards and Certifications | RoHS | RoHS | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use |