Vishay Intertechnology, Inc. Through Hole Resistors SFR2500003249FR500

Description
32.4 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
32.4 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC32.4YTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC32.4YTR-ND
Through Hole Resistors BC32.4YTR-ND
32.4 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

32.4 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Film, 32.4 Ohm, 400Mw, 1%, Full Reel; Resistance Vishay - 94C5061 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 32.4 Ohm, 400Mw, 1%, Full Reel; Resistance Vishay
94C5061
Resistor, Metal Film, 32.4 Ohm, 400Mw, 1%, Full Reel; Resistance Vishay 94C5061
RESISTOR, METAL FILM, 32.4 OHM, 400mW, 1%, FULL REEL; Resistance:32.4ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

RESISTOR, METAL FILM, 32.4 OHM, 400mW, 1%, FULL REEL; Resistance:32.4ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC32.4YTR-ND 94C5061
Product Name Through Hole Resistors Resistor, Metal Film, 32.4 Ohm, 400Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 32.4 ohms 32.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722163 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details