Vishay Intertechnology, Inc. Through Hole Resistors SFR2500003160FR500

Description
316 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
316 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC316YTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC316YTR-ND
Through Hole Resistors BC316YTR-ND
316 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

316 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 316 Ohm, 400Mw, 1%; Resistance Vishay - 94C5059 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 316 Ohm, 400Mw, 1%; Resistance Vishay
94C5059
Metal Film Resistor, 316 Ohm, 400Mw, 1%; Resistance Vishay 94C5059
METAL FILM RESISTOR, 316 OHM, 400mW, 1%; Resistance:316ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 316 OHM, 400mW, 1%; Resistance:316ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC316YTR-ND 94C5059
Product Name Through Hole Resistors Metal Film Resistor, 316 Ohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 316 ohms 316 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details