Vishay Precision Group Through Hole Resistors SFR2500002943FR500

Description
294 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
294 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC294KYTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC294KYTR-ND
Through Hole Resistors PPC294KYTR-ND
294 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

294 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Film, 294Kohm, 400Mw, 1%; Resistance Vishay - 94C5034 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 294Kohm, 400Mw, 1%; Resistance Vishay
94C5034
Resistor, Metal Film, 294Kohm, 400Mw, 1%; Resistance Vishay 94C5034
RESISTOR, METAL FILM, 294KOHM, 400mW, 1%; Resistance:294kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 294KOHM, 400mW, 1%; Resistance:294kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC294KYTR-ND 94C5034
Product Name Through Hole Resistors Resistor, Metal Film, 294Kohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details