Vishay Precision Group Through Hole Resistors SFR2500002940FR500

Description
294 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
294 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-SFR2500002940FR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500002940FR500CT-ND
Through Hole Resistors 56-SFR2500002940FR500CT-ND
294 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

294 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-SFR2500002940FR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500002940FR500TR-ND
Through Hole Resistors 56-SFR2500002940FR500TR-ND
294 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

294 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 294 Ohm, 400Mw, 1%; Resistance Vishay - 94C5035 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 294 Ohm, 400Mw, 1%; Resistance Vishay
94C5035
Metal Film Resistor, 294 Ohm, 400Mw, 1%; Resistance Vishay 94C5035
METAL FILM RESISTOR, 294 OHM, 400mW, 1%; Resistance:294ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 294 OHM, 400mW, 1%; Resistance:294ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 56-SFR2500002940FR500CT-ND 94C5035
Product Name Through Hole Resistors Metal Film Resistor, 294 Ohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 294 ohms 294 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details