Vishay Precision Group Through Hole Resistors SFR2500002802FR500

Description
28 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
28 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC28.0KYTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC28.0KYTR-ND
Through Hole Resistors BC28.0KYTR-ND
28 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

28 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 28Kohm, 400Mw, 1%; Resistance Vishay - 94C5024 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 28Kohm, 400Mw, 1%; Resistance Vishay
94C5024
Metal Film Resistor, 28Kohm, 400Mw, 1%; Resistance Vishay 94C5024
METAL FILM RESISTOR, 28KOHM, 400mW, 1%; Resistance:28kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 28KOHM, 400mW, 1%; Resistance:28kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC28.0KYTR-ND 94C5024
Product Name Through Hole Resistors Metal Film Resistor, 28Kohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615870 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details