Vishay Precision Group Through Hole Resistors SFR2500002701JA500

Description
2.7 kOhms ±5% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote
Description
2.7 kOhms ±5% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Through Hole Metal Film Resistor, SFR125 Series, features a resistance value of 2.7 kΩ with a tolerance of ±5%. It has a power rating of 400 mW and can handle a maximum operating voltage of 250 V. This resistor is designed with axial leads and is compliant with RoHS standards, making it suitable for various electronic applications. The construction includes a metal alloy film on a ceramic body, providing durability and stability. The resistor is also characterized by low noise levels, making it appropriate for precision applications.

Datasheet Summary
Powered by GS/AI

The Through Hole Metal Film Resistor, SFR125 Series, features a resistance value of 2.7 kΩ with a tolerance of ±5%. It has a power rating of 400 mW and can handle a maximum operating voltage of 250 V. This resistor is designed with axial leads and is compliant with RoHS standards, making it suitable for various electronic applications. The construction includes a metal alloy film on a ceramic body, providing durability and stability. The resistor is also characterized by low noise levels, making it appropriate for precision applications.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4846CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4846CT-ND
Through Hole Resistors BC4846CT-ND
2.7 kOhms ±5% 0.4W Through Hole Resistor Axial Metal Film

2.7 kOhms ±5% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4846TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4846TB-ND
Through Hole Resistors BC4846TB-ND
2.7 kOhms ±5% 0.4W Through Hole Resistor Axial Metal Film

2.7 kOhms ±5% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1650965 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1650965
Through Hole Resistors 1650965
Vishay SFR2500002701JA500 Resistor

Vishay SFR2500002701JA500 Resistor

Supplier's Site
Through Hole Metal Film Resistor, Sfr125 Series, 2.7 Kohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay - 97K9648 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Sfr125 Series, 2.7 Kohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay
97K9648
Through Hole Metal Film Resistor, Sfr125 Series, 2.7 Kohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay 97K9648
Through Hole Metal Film Resistor, SFR125 Series, 2.7 kohm, 400 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, SFR125 Series, 2.7 kohm, 400 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number BC4846CT-ND 1650965 97K9648
Product Name Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Sfr125 Series, 2.7 Kohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal film MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; 0207 ThroughHole; Axial Leads
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 280000 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details