Vishay Precision Group 0.4W Resistor SFR2500002611FR500

Description
RES 2.61K OHM 0.4W 1% AXIAL Product overview: SFR2500002611FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500002611FR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 2.61K OHM 0.4W 1% AXIAL Product overview: SFR2500002611FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500002611FR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4W Resistor - 53-SFR2500002611FR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 2.61K OHM 0.4W 1% AXIAL Product overview: SFR2500002611FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500002611FR50 0 can be used for catalog matching and distributor lookup.

RES 2.61K OHM 0.4W 1% AXIAL Product overview: SFR2500002611FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500002611FR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 56-SFR2500002611FR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500002611FR500CT-ND
Through Hole Resistors 56-SFR2500002611FR500CT-ND
2.61 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

2.61 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-SFR2500002611FR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500002611FR500TR-ND
Through Hole Resistors 56-SFR2500002611FR500TR-ND
2.61 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

2.61 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 2.61Kohm, 400Mw, 1%; Resistance Vishay - 94C4960 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2.61Kohm, 400Mw, 1%; Resistance Vishay
94C4960
Metal Film Resistor, 2.61Kohm, 400Mw, 1%; Resistance Vishay 94C4960
METAL FILM RESISTOR, 2.61KOHM, 400mW, 1%; Resistance:2.61kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 2.61KOHM, 400mW, 1%; Resistance:2.61kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 2.61Kohm, 400Mw 1%; Resistance Vishay - 84R1826 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2.61Kohm, 400Mw 1%; Resistance Vishay
84R1826
Metal Film Resistor, 2.61Kohm, 400Mw 1%; Resistance Vishay 84R1826
METAL FILM RESISTOR, 2.61KOHM, 400mW 1%; Resistance:2.61kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 2.61KOHM, 400mW 1%; Resistance:2.61kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-SFR2500002611FR500 56-SFR2500002611FR500CT-ND 94C4960
Product Name 0.4W Resistor Through Hole Resistors Metal Film Resistor, 2.61Kohm, 400Mw, 1%; Resistance Vishay
Resistance Range 2610 ohms 2610 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 250 volts 250 volts
Operating AC Voltage 250 volts 250 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers