RES 240 OHM 0.4W 1% AXIAL
240 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
RES 240 OHM 0.4W 1% AXIAL Product overview: SFR2500002400FR500 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240 OHM, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 240 OHM, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500002400FR50
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 56-SFR2500002400FR500CT-ND | 53-SFR2500002400FR500 |
| Product Name | Through Hole Resistors | 240 OHM 0.4W Resistor |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | Metal Film |
| Mounting / Packaging | Axial Leads; Axial | Axial |
| Resistance Range | 240 ohms | 240 ohms |