Vishay Precision Group Through Hole Resistors SFR2500002320FR500

Description
232 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
232 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC232YTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC232YTR-ND
Through Hole Resistors PPC232YTR-ND
232 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

232 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC232YCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC232YCT-ND
Through Hole Resistors PPC232YCT-ND
232 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

232 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 232 Ohm, 400Mw, 1%; Resistance Vishay - 94C4996 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 232 Ohm, 400Mw, 1%; Resistance Vishay
94C4996
Metal Film Resistor, 232 Ohm, 400Mw, 1%; Resistance Vishay 94C4996
METAL FILM RESISTOR, 232 OHM, 400mW, 1%; Resistance:232ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 232 OHM, 400mW, 1%; Resistance:232ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC232YTR-ND 94C4996
Product Name Through Hole Resistors Metal Film Resistor, 232 Ohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 232 ohms 232 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C201J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details