Vishay Intertechnology, Inc. Through Hole Resistors SFR2500002209FR500

Description
22 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
22 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-SFR2500002209FR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500002209FR500CT-ND
Through Hole Resistors 56-SFR2500002209FR500CT-ND
22 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

22 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-SFR2500002209FR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500002209FR500TR-ND
Through Hole Resistors 56-SFR2500002209FR500TR-ND
22 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

22 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
22 OHM 0.4W Resistor - 53-SFR2500002209FR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22 OHM 0.4W Resistor
53-SFR2500002209FR500
22 OHM 0.4W Resistor 53-SFR2500002209FR500
RES 22 OHM 0.4W 1% AXIAL Product overview: SFR2500002209FR500 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500002209FR50 0 can be used for catalog matching and distributor lookup.

RES 22 OHM 0.4W 1% AXIAL Product overview: SFR2500002209FR500 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500002209FR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 56-SFR2500002209FR500CT-ND 53-SFR2500002209FR500
Product Name Through Hole Resistors 22 OHM 0.4W Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal Film
Mounting / Packaging Axial Leads; Axial Axial
Resistance Range 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1690355 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers