Vishay Precision Group Through Hole Resistors SFR2500001962FR500

Description
19.6 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
19.6 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC19.6KYTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC19.6KYTR-ND
Through Hole Resistors PPC19.6KYTR-ND
19.6 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

19.6 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 19.6Kohm, 400Mw, 1%; Resistance Vishay - 94C4944 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 19.6Kohm, 400Mw, 1%; Resistance Vishay
94C4944
Metal Film Resistor, 19.6Kohm, 400Mw, 1%; Resistance Vishay 94C4944
METAL FILM RESISTOR, 19.6KOHM, 400mW, 1%; Resistance:19.6kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 19.6KOHM, 400mW, 1%; Resistance:19.6kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC19.6KYTR-ND 94C4944
Product Name Through Hole Resistors Metal Film Resistor, 19.6Kohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details