Vishay Intertechnology, Inc. Through Hole Resistors SFR2500001914FR500

Description
1.91 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
1.91 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC1.91MYTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC1.91MYTR-ND
Through Hole Resistors BC1.91MYTR-ND
1.91 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

1.91 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Film, 1.91Mohm, 400Mw, 1%, Full Reel; Resistance Vishay - 94C4833 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 1.91Mohm, 400Mw, 1%, Full Reel; Resistance Vishay
94C4833
Resistor, Metal Film, 1.91Mohm, 400Mw, 1%, Full Reel; Resistance Vishay 94C4833
RESISTOR, METAL FILM, 1.91MOHM, 400mW, 1%, FULL REEL; Resistance:1.91Mohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

RESISTOR, METAL FILM, 1.91MOHM, 400mW, 1%, FULL REEL; Resistance:1.91Mohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC1.91MYTR-ND 94C4833
Product Name Through Hole Resistors Resistor, Metal Film, 1.91Mohm, 400Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details