Vishay Intertechnology, Inc. 0.4W Resistor SFR2500001872FR500

Description
RES 18.7K OHM 0.4W 1% AXIAL Product overview: SFR2500001872FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500001872FR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 18.7K OHM 0.4W 1% AXIAL Product overview: SFR2500001872FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500001872FR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4W Resistor - 53-SFR2500001872FR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 18.7K OHM 0.4W 1% AXIAL Product overview: SFR2500001872FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500001872FR50 0 can be used for catalog matching and distributor lookup.

RES 18.7K OHM 0.4W 1% AXIAL Product overview: SFR2500001872FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500001872FR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - PPC18.7KYCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC18.7KYCT-ND
Through Hole Resistors PPC18.7KYCT-ND
18.7 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

18.7 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC18.7KYTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC18.7KYTR-ND
Through Hole Resistors PPC18.7KYTR-ND
18.7 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

18.7 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Film, 18.7Kohm, 400Mw, 1%, Full Reel; Resistance Vishay - 94C4936 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 18.7Kohm, 400Mw, 1%, Full Reel; Resistance Vishay
94C4936
Resistor, Metal Film, 18.7Kohm, 400Mw, 1%, Full Reel; Resistance Vishay 94C4936
RESISTOR, METAL FILM, 18.7KOHM, 400mW, 1%, FULL REEL; Resistance:18.7kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

RESISTOR, METAL FILM, 18.7KOHM, 400mW, 1%, FULL REEL; Resistance:18.7kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-SFR2500001872FR500 PPC18.7KYCT-ND 94C4936
Product Name 0.4W Resistor Through Hole Resistors Resistor, Metal Film, 18.7Kohm, 400Mw, 1%, Full Reel; Resistance Vishay
Resistance Range 18700 ohms 18700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 250 volts 250 volts
Operating AC Voltage 250 volts 250 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1580284 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers