Vishay Intertechnology, Inc. Through Hole Resistors SFR2500001783FR500

Description
178 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
178 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC178KYTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC178KYTR-ND
Through Hole Resistors BC178KYTR-ND
178 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

178 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Film, 178Kohm, 400Mw, 1%; Resistance Vishay - 94C4933 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 178Kohm, 400Mw, 1%; Resistance Vishay
94C4933
Resistor, Metal Film, 178Kohm, 400Mw, 1%; Resistance Vishay 94C4933
RESISTOR, METAL FILM, 178KOHM, 400mW, 1%; Resistance:178kohm; Resistance Tolerance:± 1%; Power Rating:400mW; Voltage Rating:250V; Temperature Coefficient:± 100ppm/°C; Resistor Element Material:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 178KOHM, 400mW, 1%; Resistance:178kohm; Resistance Tolerance:± 1%; Power Rating:400mW; Voltage Rating:250V; Temperature Coefficient:± 100ppm/°C; Resistor Element Material:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC178KYTR-ND 94C4933
Product Name Through Hole Resistors Resistor, Metal Film, 178Kohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers
Through Hole Resistors - 4756230 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers