Vishay Intertechnology, Inc. Through Hole Resistors SFR2500001743FR500

Description
174 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
174 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC174KYTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC174KYTR-ND
Through Hole Resistors BC174KYTR-ND
174 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

174 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Film, 174Kohm, 400Mw, 1%, Full Reel; Resistance Vishay - 94C4931 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 174Kohm, 400Mw, 1%, Full Reel; Resistance Vishay
94C4931
Resistor, Metal Film, 174Kohm, 400Mw, 1%, Full Reel; Resistance Vishay 94C4931
RESISTOR, METAL FILM, 174KOHM, 400mW, 1%, FULL REEL; Resistance:174kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

RESISTOR, METAL FILM, 174KOHM, 400mW, 1%, FULL REEL; Resistance:174kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC174KYTR-ND 94C4931
Product Name Through Hole Resistors Resistor, Metal Film, 174Kohm, 400Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details