Vishay Intertechnology, Inc. Through Hole Resistors SFR2500001654FR500

Description
1.65 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
1.65 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC1.65MYTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC1.65MYTR-ND
Through Hole Resistors PPC1.65MYTR-ND
1.65 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

1.65 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Film, 1.65Mohm, 400Mw, 1%; Resistance Vishay - 94C4826 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 1.65Mohm, 400Mw, 1%; Resistance Vishay
94C4826
Resistor, Metal Film, 1.65Mohm, 400Mw, 1%; Resistance Vishay 94C4826
RESISTOR, METAL FILM, 1.65MOHM, 400mW, 1%; Resistance:1.65Mohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 1.65MOHM, 400mW, 1%; Resistance:1.65Mohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC1.65MYTR-ND 94C4826
Product Name Through Hole Resistors Resistor, Metal Film, 1.65Mohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details