Vishay Intertechnology, Inc. Through Hole Resistors SFR2500001472FR500

Description
14.7 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
14.7 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC14.7KYTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC14.7KYTR-ND
Through Hole Resistors BC14.7KYTR-ND
14.7 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

14.7 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Film, 14.7Kohm, 400Mw, 1%, Full Reel; Resistance Vishay - 94C4893 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 14.7Kohm, 400Mw, 1%, Full Reel; Resistance Vishay
94C4893
Resistor, Metal Film, 14.7Kohm, 400Mw, 1%, Full Reel; Resistance Vishay 94C4893
RESISTOR, METAL FILM, 14.7KOHM, 400mW, 1%, FULL REEL; Resistance:14.7kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

RESISTOR, METAL FILM, 14.7KOHM, 400mW, 1%, FULL REEL; Resistance:14.7kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC14.7KYTR-ND 94C4893
Product Name Through Hole Resistors Resistor, Metal Film, 14.7Kohm, 400Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C473J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details