Vishay Intertechnology, Inc. Through Hole Resistors SFR2500001404FR500

Description
1.4 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
1.4 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC1.40MYTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC1.40MYTR-ND
Through Hole Resistors BC1.40MYTR-ND
1.4 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

1.4 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Film, 1.4Mohm, 400Mw, 1%, Full Reel; Resistance Vishay - 53M5113 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 1.4Mohm, 400Mw, 1%, Full Reel; Resistance Vishay
53M5113
Resistor, Metal Film, 1.4Mohm, 400Mw, 1%, Full Reel; Resistance Vishay 53M5113
RESISTOR, METAL FILM, 1.4MOHM, 400mW, 1%, FULL REEL; Resistance:1.4Mohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

RESISTOR, METAL FILM, 1.4MOHM, 400mW, 1%, FULL REEL; Resistance:1.4Mohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC1.40MYTR-ND 53M5113
Product Name Through Hole Resistors Resistor, Metal Film, 1.4Mohm, 400Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details